NEN-ISO/IEEE 11073-10422

Health informatics - Personal health device communication - Part 10422: Device specialization - Urine analyser

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 70
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073™ family of standards for device communication, this standard establishes a normative defi nition of communication between personal telehealth urine analyzer devices and managers (e.g., cell phones, personal computers, personal health appliances, set-top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/ IEEE 11073 terminology, information models, application profi le standards, and transport standards. It specifi es the use of specifi c term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defi nes a common core of communication functionality for personal telehealth urine analyzers.

Document History

NEN-ISO/IEEE 11073-10422
October 1, 2017
Health informatics - Personal health device communication - Part 10422: Device specialization - Urine analyser
Within the context of the ISO/IEEE 11073™ family of standards for device communication, this standard establishes a normative defi nition of communication between personal telehealth urine analyzer...
Advertisement