NEN-ISO 8643

Earth-moving machinery - Hydraulic excavator and backhoe loader lowering control device - Requirements and tests

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 21
ICS Code (Earth-moving machinery): 53.100
scope:

NEN-ISO 8643 establishes uniform requirements and test procedures for lowering control devices fitted on the boom, intermediate boom and arm cylinders of hydraulic excavators and backhoe loaders to control the rate of drop in the case of a hydraulic line failure or rupture. It is applicable to the lowering control devices of hydraulic excavators and the backhoe equipment of backhoe loaders used for object handling which are equipped with the standard linkage as defined by the manufacturer. On machines where alternative linkage combinations are offered, only the standard length defined by the manufacturer is subject to testing.

Document History

NEN-ISO 8643
February 1, 2017
Earth-moving machinery - Hydraulic excavator and backhoe loader lowering control device - Requirements and tests
NEN-ISO 8643 establishes uniform requirements and test procedures for lowering control devices fitted on the boom, intermediate boom and arm cylinders of hydraulic excavators and backhoe loaders to...
July 1, 1997
Earth-moving machinery - Hydraulic excavator and backhoe loader boom-lowering control device - Requirements and tests
Establishes uniform requirements and test procedures for boom-lowering control devices fitted on boom-lift cylinders to control the rate of drop in the case of a hydraulic line failure or rupture....
Advertisement