NEN-EN-ISO 21457

Petroleum, petrochemical and natural gas industries - Materials selection and corrosion control for oil and gas production systems

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 54
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
scope:

This International Standard identifies the corrosion mechanisms and parameters for evaluation when performing selection of materials for pipelines, piping and equipment related to transport and processing of hydrocarbon production, including utility and injection systems. This includes all equipment from and including the well head, to and including pipelines for stabilized products. This International Standard is not applicable to downhole components. Guidance is given for the following: - corrosion evaluations; - materials selection for specific applications, or systems, or both; - performance limitations for specific materials; - corrosion control. This International Standard refers to materials that are generally available, with properties that are known and documented. It also allows other materials to be evaluated and qualified for use. This International Standard does not provide detailed material requirements or guidelines for manufacturing and testing of equipment. Such information can be found in particular product and manufacturing standards.

Document History

NEN-EN-ISO 21457
September 1, 2010
Petroleum, petrochemical and natural gas industries - Materials selection and corrosion control for oil and gas production systems
This International Standard identifies the corrosion mechanisms and parameters for evaluation when performing selection of materials for pipelines, piping and equipment related to transport and...
July 1, 2009
Petroleum, petrochemical and natural gas industries - Materials selection and corrosion control for oil and gas production systems
This International Standard identifies the corrosion mechanisms and parameters for evaluation when performing selection of materials for pipelines, piping and equipment related to transport and...
Advertisement