NEN-ISO 13261-1
Sound power rating of air-conditioning and air-source heat pump equipment - Part 1: Non-ducted outdoor equipment
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Heat pumps): | 27.080 |
scope:
Specifies methods for the determination of sound power ratings of air-conditioning and air-source heat pump to be used outdoors. It is applicable to the sound power rating of the indoor sections of non-ducted, factory-made, residential, commercial and industrial air-conditioning and air-source heat pumps equipment, which are electrically driven with mechanical compression including free-delivery heat pumps, packaged-terminal air-conditioners and water-source heat pumps. This part includes both an octave-band sound power level rating and a single-number A-weighted overall sound power level rating.
Document History