NEN-EN 746-2
Industrial thermoprocessing equipment - Part 2: Safety requirements for combustion and fuel handling systems
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 133 |
| ICS Code (Industrial furnaces in general): | 25.180.01 |
scope:
This part of EN 746 together with EN 746-1 specifies safety requirements for single and multiple burners that are part of Industrial Thermoprocessing Equipment. (In this standard referred to as IThE). This document deals with significant hazards, hazardous situations and events relevant to combustion and fuel handling systems that are part of IThE as listed in Clause 4, when used as intended and under the conditions foreseen by the manufacturer. This European Standard covers: fuel pipework downstream of and including the manual isolating valve; burner(s), burner system and ignition device; safety related control system (protective system). This European Standard applies to any oxidation with air or other gases containing free oxygen of gaseous, liquid and solid fuels or any combustion of them to release thermal energy. For thermal or catalytic post combustion and waste incineration, this European Standard applies only to auxiliary burners designed to start-up and/or support the process. The pressure hazard of the piping and components covered by this standard is within the limits of maximum pressure/size relationship as described in normative Annex E. This European Standard also gives the necessary requirements for the information for use.
Document History