NEN-ISO 10160

Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 87
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

NEN-ISO 10160 is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for Interlibrary Loan. These services are provided by the use of the ILL protocol in conjunction with the supporting telecommunications service which might be a store-and-forward messaging service, such as that provided by the MOTIS Standard, ISO/IEC 10021- 4; or a direct connection-mode service using ISO 8822 and ISO 8649. This International Standard does not specify individual implementations or products, nor does it constrain the implementation of entities and interfaces within a computer system. Computer systems might range from stand-alone workstations to mainframes. This International Standard is intended for use by libraries, information utilities such as union catalogue centres, and any other system which processes bibliographic information. These systems might participate in an interlibrary loan transaction in the role of requester (i.e. an initiator of ILL requests), responder (i.e. a provider of bibliographic material or information) and/or intermediary (i.e. an agent that acts on behalf of a requester to find suitable responders). Various interworking topologies are supported, ranging from simple two-party interactions to multiparty interactions. There is no requirement for conformance to this International Standard. Conformance is required only for the ILL protocol specification.

Document History

NEN-ISO 10160
June 1, 2015
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition
NEN-ISO 10160 is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for Interlibrary Loan. These...
June 1, 2013
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition - Addition of annex D acknowledging the National Library of Canada as the Maintenance Agency
A description is not available for this item.
June 1, 2013
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition
A description is not available for this item.
Advertisement