NEN-EN-ISO 15927-6

Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 6: Accumulated temperature differences (degree-days)

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 29
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This part of ISO 15927 specifies the definition, method of computation and method of presentation of data on accumulated temperature differences, used for assessing the energy used for space heating in buildings. These are normally expressed in degree-hours or degree-days, and such data are often referred to simply as "heating degree-hours" or "heating degree-days". This part of ISO 15927 includes approximate methods for calculating accumulated temperature differences based on hourly or daily mean temperatures and for estimating monthly values to any base temperature, for use when data computed directly from meteorological air temperature records are not available. In some countries, a threshold temperature different from the base temperature is used. This part of ISO 15927 does not cover this.

Document History

NEN-EN-ISO 15927-6
September 1, 2007
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 6: Accumulated temperature differences (degree-days)
This part of ISO 15927 specifies the definition, method of computation and method of presentation of data on accumulated temperature differences, used for assessing the energy used for space heating...
December 2, 2004
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 6: Accumulated temperature differences (degree days)
This part of ISO 15927 specifies the definition, method of computation and method of presentation of data on accumulated temperature differences, used for assessing the energy used for space heating...
Advertisement