NEN-ISO 6721-12
Plastics - Determination of dynamic mechanical properties - Part 12: Compressive vibration - Non-resonance method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 6721 describes a compressive vibration, non-resonance method for determining the components of the compressive complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable for measuring dynamic storage moduli of semi-rigid polymers in the range 1 MPa to 1 GPa (see Notes 1 and 2).
Document History
NEN-ISO 6721-12
December 1, 2009
Plastics - Determination of dynamic mechanical properties - Part 12: Compressive vibration - Non-resonance method
This part of ISO 6721 describes a compressive vibration, non-resonance method for determining the components of the compressive complex modulus E* of polymers at frequencies typically in the range...