NEN-EN-ISP 10613-8

Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 8: Definition of profile RA51.1111, relayering the Connectionsless-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual calls over PSTN leased line permanent access

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 20
ICS Code (Multilayer applications): 35.100.05
scope:

Is applicable to interworking units concerned with operating in the open systems interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a network relay function for the connectionless-mode network service. This part specifies requirements that are applicable to an interworking unit using virtual calls over a permanent access to a PSDN. Applies only to communications using PSDN subnetworks with permanent access on which virtual calls are used.

Document History

NEN-EN-ISP 10613-8
February 1, 1996
Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 8: Definition of profile RA51.1111, relayering the Connectionsless-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual calls over PSTN leased line permanent access
Is applicable to interworking units concerned with operating in the open systems interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a...
Advertisement