NEN-IEC 60692

Nuclear instrumentation - Density gauges utilizing ionizing radiation - Definitions and test methods

active, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 46
ICS Code (Radiation measurements): 17.240
scope:

Relates to definitions, test methods and procedures for density gauges utilizing ionizing radiation, designed for measuring the density of liquids, gas vapours, slurries or fluidized solids. The output signals from density gauges may be either analogue or digital. The measurement system may also include multiple input signals with various means of compensation and signal conditioning prior to the output signals. Reference to compliance with this standard shall identify any deviations and the reasons for such deviations.

Document History

NEN-IEC 60692
March 1, 2004
Nuclear instrumentation - Density gauges utilizing ionizing radiation - Definitions and test methods
Relates to definitions, test methods and procedures for density gauges utilizing ionizing radiation, designed for measuring the density of liquids, gas vapours, slurries or fluidized solids. The...
Advertisement