NEN-EN-ISO 18369-2

Ophthalmic optics - Contact lenses - Part 2: Tolerances

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Health care technology (Vocabularies)): 01.040.11
ICS Code (Ophthalmic equipment): 11.040.70
scope:

NEN-EN-ISO 18369-2 specifies the tolerance limits of the principal optical and physical parameters of rigid corneal, rigid scleral and soft contact lenses at the time of manufacture. These tolerances might not apply to other purposes, for example, shelf-life studies.

Document History

NEN-EN-ISO 18369-2
September 1, 2017
Ophthalmic optics - Contact lenses - Part 2: Tolerances
NEN-EN-ISO 18369-2 specifies the tolerance limits of the principal optical and physical parameters of rigid corneal, rigid scleral and soft contact lenses at the time of manufacture. These tolerances...
December 1, 2012
Ophthalmic optics - Contact lenses - Part 2: Tolerances
This part of ISO 18369 specifies the tolerance limits of the principal optical and physical parameters of rigid, soft and rigid scleral contact lenses.
July 1, 2009
Ophthalmic optics - Contact lenses - Part 2: Tolerances
A description is not available for this item.
September 1, 2006
Ophthalmic optics - Contact lenses - Part 2: Tolerances
This part of ISO 18369 specifies the tolerance limits of the principal optical and physical parameters of rigid, soft, and rigid scleral contact lenses.
May 1, 2004
Ophthalmic optics - Contact lenses - Part 2: Tolerances
This part of ISO 18369 specifies the tolerance limits of the principal optical and physical parameters of rigid, soft, and rigid scleral contact lenses.
Advertisement