NEN-EN 50436-1
Alcohol interlocks - Test methods and performance requirements - Part 1: Instruments for drink-driving-offender programs
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This European Standard specifies test methods and performance requirements for breath alcohol controlled alcohol interlocks. It covers alcohol interlocks intended to be used mainly in traffic safety programs for drink driving offenders. This European Standard is mainly directed to test laboratories and manufacturers for alcohol interlocks. Several parameters (as for example alcohol concentration or breath volume) are specified in this European Standard for the purpose of type testing according to this standard only. However, it may be necessary according to national regulations to set these parameters differently for use of the alcohol interlocks.
Document History