NEN-EN-ISO 11665-5

Measurement of radioactivity in the environment -Air: radon-222 - Part 5: Continuous measurement method of the activity concentration

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 27
ICS Code (Air quality in general): 13.040.01
ICS Code (Other standards related to air quality): 13.040.99
ICS Code (Environmental testing): 19.040
ICS Code (Radiation measurements): 17.240
scope:

ISO 11665-5 describes continuous measurement methods for radon-222. It gives indications for continuous measuring of the temporal variations of radon activity concentration in open or confined atmospheres. This part of ISO 11665 is intended for assessing temporal changes in radon activity concentration in the environment, in public buildings, in homes and in work places, as a function of influence quantities such as ventilation and/or meteorological conditions. The measurement method described is applicable to air samples with radon activity concentration greater than 5 Bq/m3.

Document History

February 1, 2020
Measurement of radioactivity in the environment - Air: radon-222 - Part 5: Continuous measurement methods of the activity concentration
This document describes continuous measurement methods for radon-222. It gives indications for continuous measuring of the temporal variations of radon activity concentration in open or confined...
NEN-EN-ISO 11665-5
October 1, 2015
Measurement of radioactivity in the environment -Air: radon-222 - Part 5: Continuous measurement method of the activity concentration
ISO 11665-5 describes continuous measurement methods for radon-222. It gives indications for continuous measuring of the temporal variations of radon activity concentration in open or confined...

References

Advertisement