NEN-ISO 15531-44

Industrial automation systems and integration - Industrial manufacturing management data - Part 44: Information modelling for shop floor data acquisition

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of ISO 15531 addresses the modelling of the data collected from data acquisition systems at control level to be stored at the manufacturing management level and processed further at this level for any management purpose. The following is within the scope of this part of ISO 15531: - quantitative or qualitative data collected from data acquisition systems at the control or management level to be stored at the management level and used later on to manage manufacturing; - time stamping and time measurement provided from data acquisition systems for control and management data. The following is outside the scope of this part of ISO 15531: - any data only related to remote and real time measurement and management; - product definition data as modelled in ISO 10303 (see ISO 10303-1); - catalogue and library data as modelled in ISO 13584 and ISO 15926; - control data that are only used at the control level as well as those that are not used for manufacturing management.

Document History

August 1, 2017
Industrial automation systems and integration - Industrial manufacturing management data - Part 44: Information modelling for shop floor data acquisition
NEN-ISO 15531-44 addresses the modelling of the data collected from data acquisition systems at control level to be stored at the manufacturing management level and processed further at this level...
NEN-ISO 15531-44
January 1, 2011
Industrial automation systems and integration - Industrial manufacturing management data - Part 44: Information modelling for shop floor data acquisition
This part of ISO 15531 addresses the modelling of the data collected from data acquisition systems at control level to be stored at the manufacturing management level and processed further at this...
Advertisement