NEN-EN 4318
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De ≤ 100 mm, Rm ≥ 960 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
scope:
This standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De 100 mm, Rm 960 MPa for aerospace applications.
Document History
NEN-EN 4318
September 1, 2007
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De ≤ 100 mm, Rm ≥ 960 MPa
This standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De 100 mm, Rm 960 MPa for...