NEN 10130-15

Connectors for frequencies below 3 MHz - Part 15: Board-mounted printed-wiring connectors having a staggered contact spacing of 1,27 mm (0,05 in)

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1976
Status: inactive
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This Standard covers a range of rectangular miniature plug and socket connectors with high density contact arrangement having a contact spacing of 1,27 mm (0,05 in.). They are intended for use with printed wiring boards using a basic grid of 2,54 mm (0,01 in) as laid down in IEC Publication 97, Grid System for Printed Circuits. The connectors are provided with either solder type termination or dip solder termination or solderless termination of the wrap type. Polarization is achieved by an asymmetrical shell. This standard is intended to be used in conjunction with IEC Publication 130-1.

Document History

NEN 10130-15
August 1, 1976
Connectors for frequencies below 3 MHz - Part 15: Board-mounted printed-wiring connectors having a staggered contact spacing of 1,27 mm (0,05 in)
This Standard covers a range of rectangular miniature plug and socket connectors with high density contact arrangement having a contact spacing of 1,27 mm (0,05 in.). They are intended for use with...
Advertisement