NEN 10603-6
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2.54 mm (0.1 in) contact spacing for single or double-sided printed boards of 1.6 mm (0.063 in) nominal thickness
| Organization: | NEN |
| Publication Date: | 1 March 1989 |
| Status: | inactive |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This standard covers a range of connectors with 2.54 mm (0,1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires. Two kinds are available. Edge-socket connector: A connector with female contacts intended to mate with edge-board contacts and with printed-board connectors having male contacts. Printed board connector: A connector having male contacts which when mounted on a printed board replaces the edge-board contacts. Printed-board connectors are provided with solder terminations for single or double-sided boards of 1.6 mm (0.063 in) nominal thickness.
Document History