NEN 10835-3-1

Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurements on satellite earth stations - Section One: General

active, Most Current
Organization: NEN
Publication Date: 1 April 1993
Status: active
Page Count: 16
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This part of the standard, which is supplementary to Part 1, IEC 835-1-1, describes methods of measurement applicable to satellite earth station systems using digital modulation. The object of this part is to provide recommended methods of measurement for assessing the essential properties of satellite earth station systems as well as the associated sub-systems and it is intended to be used in conjuntion with part 1, IEC 835-1-1.

Document History

NEN 10835-3-1
April 1, 1993
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurements on satellite earth stations - Section One: General
This part of the standard, which is supplementary to Part 1, IEC 835-1-1, describes methods of measurement applicable to satellite earth station systems using digital modulation. The object of this...
Advertisement