NEN 10947-6-1
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard states the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests intended to confirm that these conditions have been met and the data to be marked on the equipment and provided by the manufacturer.
Document History
July 1, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
A description is not available for this item.
July 1, 1997
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
A description is not available for this item.
December 1, 1994
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
A description is not available for this item.
NEN 10947-6-1
September 1, 1994
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section one: Automatic transfer switching equipment
This standard states the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives...