NEN 11000-5-5

Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 5: Specification of protective devices for HEMP conducted disturbance - Basic EMC publication

active, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: active
Page Count: 82
ICS Code (Electromagnetic compatibility (EMC)): 33.100
scope:

Covers protective devices currently being used for protection against induced HEMP transients on signal and low voltage power lines (nominal voltage up to 1 kV a.c.). Is intended to be used for the harmonization of existing or future specifications issued by protective device manufacturers, electronic equipment manufacturers and administrations. Performance requirements shall be given in future IEC documents.

Document History

NEN 11000-5-5
January 1, 1997
Electromagnetic compatibility (EMC) - Part 5: Installation and mitigation guidelines - Section 5: Specification of protective devices for HEMP conducted disturbance - Basic EMC publication
Covers protective devices currently being used for protection against induced HEMP transients on signal and low voltage power lines (nominal voltage up to 1 kV a.c.). Is intended to be used for the...

References

Advertisement