NEN 11046

D.C. or a.c. supplied electronic step-down convertors for filament lamps - General and safety requirements

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 7
ICS Code (Incandescent lamps): 29.140.20
scope:

Applies to converters for use on d.c. supplies up to 250 V or a.c. supplies up to 1000 V at 50 Hz or 60 Hz associated with tungsten-halogen lamps as specified in IEC 357 and other filament lamps. Annexes B and C give particular requirements for electronic step-down convertors with means of protection against overheating and for stationary independent SELV convertors, which are part of the wiring in installations. Plug-in convertors, being part of the luminaire, are covered as built-in convertors together with the additional requirements of the luminaire standard.

Document History

February 1, 1996
D.C. or a.c. supplied electronic step-down convertors for filament lamps - General and safety requirements
A description is not available for this item.
NEN 11046
November 1, 1994
D.C. or a.c. supplied electronic step-down convertors for filament lamps - General and safety requirements
Applies to converters for use on d.c. supplies up to 250 V or a.c. supplies up to 1000 V at 50 Hz or 60 Hz associated with tungsten-halogen lamps as specified in IEC 357 and other filament lamps....
Advertisement