NEN 11058-1

Switches for appliances - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Switches): 29.120.40
scope:

This Standard IEC 1058 applies to switches for appliances actuated by hand, by foot or by other human activity for use in, on or with apliances and other equipment for household and similar purposes, with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A. It also covers the indirect actuation of the switch when the function of the actuating member is provided by a part of an appliance or equipment such as a door. This standard applies to switches intended to be incorporated in, on or with an appliance or equipment. This part also applies to switches for appliances such as: - switches intended to be connected to a cord (cord switches); - switches integrated in an appliance (integrated switches); - switches incorporating electronic components (electronic switches); - switches intended to be mounted apart from the appliance (independently mounted switches) other than those within the scope of IEC 669; - voltage selector switches. for which, however, particular requirements are given in Part 2. IEC 1058 is not applicable to switches integrated with an automatic control. Such switches are within the scope of IEC 730-1.

Document History

July 1, 1994
Switches for appliances - Part 1: General requirements
This amendment A1 modifies the European Standard EN 61058-1:1992.
NEN 11058-1
October 1, 1992
Switches for appliances - Part 1: General requirements
This Standard IEC 1058 applies to switches for appliances actuated by hand, by foot or by other human activity for use in, on or with apliances and other equipment for household and similar purposes,...
Advertisement