NEN 11580-7

Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance

active, Most Current
Organization: NEN
Publication Date: 1 August 1996
Status: active
Page Count: 24
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz. It is only intended to be used as an appendix to the measuring method published by SC 46B.

Document History

NEN 11580-7
August 1, 1996
Methods of measurement for waveguides - Part 7: Graphical method for the determination of waveguide performance
Is to provide a means for determining the cut-off frequencies for the dominant and higher order modes in waveguides of various types over the frequency range from 1 GHz to 27 GHz. It is only intended...
Advertisement