NEN-EN 1028-1+A1

Fire-fighting pumps - Fire-fighting centrifugal pumps with primer - Part 1: Classification - General and safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 34
ICS Code (Fire-fighting): 13.220.10
scope:

This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as terminated by their inlet and outlet connections as well as by their shaft ends. This standard applies for fire-fighting centrifugal pumps with priming devices for use under ambient temperatures between -15 °C and 40 °C. This standard specifies the classification and general requirements for fire-fighting centrifugal pumps with priming devices with a nominal delivery rate of up to 6000 l/min. This standard deals with significant hazards listed in clause 4, hazardous situations and events during the commissioning, operation and maintenance of fire-fighting centrifugal pumps with priming devices, used as intended and under the conditions foreseen by the manufacturer or the manufacturer's authorized representative. In addition, fire-fighting centrifugal pumps with priming devices shall conform as appropriate to EN 292 for hazards not covered by this standard.

Document History

NEN-EN 1028-1+A1
July 1, 2008
Fire-fighting pumps - Fire-fighting centrifugal pumps with primer - Part 1: Classification - General and safety requirements
This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as...
March 1, 2008
Fire-fighting pumps - Fire-fighting centrifugal pumps with primer - Part 1: Classification - General and safety requirements
This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as...
October 1, 2002
Fire-fighting pumps - Fire-fighting centrifugal pumps with primer - Part 1: Classification - General and safety requirements
This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as...
May 1, 1993
Fire fighting pumps - Part 1: Requirements of fire fighting centrifugal pumps with primer
This standard applies for centrifugal pumps with priming devices for fire-fighting use supplied separately without driver and couplings. Fire-fighting centrifugal pumps with primer are defined as...

References

Advertisement