NEN-EN 12543-4

Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 4: Edge method

active, Most Current
Organization: NEN
Publication Date: 1 October 1999
Status: active
Page Count: 13
ICS Code (Non-destructive testing): 19.100
scope:

Specifies the checking of focal spot dimensions above 0,5 mm of X-ray systems up to and including 500 kV tube voltage, by means of radiographs of sharp edges. The image quality and the resolution of X-ray images depend highly on the characteristics of the focal spot. The imaging qualities of a focal spot are based ont he two dimensional intensity distribution in the object plane. The edge method is especially useful for the checking of focal spots under field conditions in order to find changes of the focal spot. It cannot be used for an absolute measurement of the focal spot.

Document History

NEN-EN 12543-4
October 1, 1999
Non-destructive testing - Characteristics of focal spots in industrial X-ray systems for use in non-destructive testing - Part 4: Edge method
Specifies the checking of focal spot dimensions above 0,5 mm of X-ray systems up to and including 500 kV tube voltage, by means of radiographs of sharp edges. The image quality and the resolution of...
February 1, 1997
Non-destructive testing - Characteristics of focal spots in industrial X-ray tube assemblies for use in non-destructive testing - Part 4: Edge method
Specifies the checking of focal spot dimensions above 0,5 mm of X-ray systems up to and including 500 kV tube voltage, by means of radiographs of sharp edges. The image quality and the resolution of...
Advertisement