DS/ISO 799

Ships and marine technology – Pilot ladders

inactive
Buy Now
Organization: DS
Publication Date: 12 April 2007
Status: inactive
Page Count: 22
ICS Code (Deck equipment and installations): 47.020.50
scope:

ISO 799:2004 specifies requirements for a ship's pilot ladder which is provided to enable a maritime pilot to embark and disembark a ship safely along a vertical portion of the ship's hull. It is applicable to merchant ships which embark and disembark maritime pilots with the ship underway. National maritime safety administrations are urged to accept ladders complying with ISO 799:2004 on their ships, as complying fully with the requirements of the 1974 International Convention for the Safety of Life at Sea (SOLAS), as amended.

Document History

DS/ISO 799
April 12, 2007
Ships and marine technology – Pilot ladders
ISO 799:2004 specifies requirements for a ship's pilot ladder which is provided to enable a maritime pilot to embark and disembark a ship safely along a vertical portion of the ship's hull. It is...
Advertisement