NEN-EN 12764/A1

Sanitary appliances - Specification for whirlpool baths

pending
Organization: NEN
Publication Date: 1 October 2017
Status: pending
Page Count: 10
ICS Code (Sanitary installations): 91.140.70

Document History

NEN-EN 12764/A1
October 1, 2017
Sanitary appliances - Specification for whirlpool baths
A description is not available for this item.
July 1, 2015
Sanitary appliances - Specification for whirlpool baths
NEN-EN 12764 specifies requirements for whirlpool baths, having a rated voltage of not more than 250 V for single phase appliances and 480 V for other appliances, which are intended to be installed...
March 1, 2015
Sanitary appliances - Specification for whirlpool baths
NEN-EN 12764 specifies requirements for whirlpool baths, having a rated voltage of not more than 250 V for single phase appliances and 480 V for other appliances, which are intended to be installed...
February 1, 2008
Sanitary applicances - Specification for whirlpool baths
This standard specifies requirements for whirlpool baths, having a rated voltage of not more than 250 V for single phase appliances and 480 V for other appliances, which are intended to be installed...
January 1, 2005
Sanitary applicances - Specification for whirlpool baths
This standard specifies requirements for whirlpool baths, having a rated voltage of not more than 250 V for single phase appliances and 480 V for other appliances, which are intended to be installed...
March 1, 1997
Sanitary applications - Specification for whirlpool baths
This standard specifies requirements for whirlpool baths, having a rated voltage of not more than 250 V for single phase appliances and 480 V for other appliances, which are intended to be installed...

References

Advertisement