NEN-EN 12934
Feather and down - Composition labelling of processed feathers and down for use as sole filling material
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Textile auxiliary materials): | 59.040 |
scope:
Establishes provisions for the labelling of the composition of the components of the plumage for use as fillings and of the fowl species from which such components are derived (waterfowl or landfowl). It is applicable to finished feather and down materials, used as fillings of manufactured articles, at each stage in their commercial distribution. Is not applicable for fillings totally containing more than 0,5 % of foreign matter.
Document History