NEN-EN 13025-1

Packaging - Light gauge metal containers - Part 1: Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40 000 ml

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 11
ICS Code (Cans. Tins. Tubes): 55.120
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This European Standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness not exceeding 0,49 mm nominal. Recommended diameters related to this range of nominal filling volumes are shown in an Annex A to this European Standard.

Document History

November 1, 2005
Packaging - Light gauge metal containers - Part 1: Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40 000 ml
This European Standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness...
NEN-EN 13025-1
January 1, 2004
Packaging - Light gauge metal containers - Part 1: Nominal filling volumes for round, cylindrical and tapered general use metal containers up to 40 000 ml
This European Standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness...
Advertisement