NEN-EN 13068-1

Non-destructive testing - Radioscopic testing - Part 1: Quantitative measurement of imaging properties

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 26
ICS Code (Non-destructive testing): 19.100
scope:

The procedures given in this standard can be applied to all radioscopic systems which provide an electronic signal to a display unit or an automated image interpretation system. The radioscopic system is analysed for the response to well defined test specimen. The measurement should be performed by a sufficiently equipped laboratory. From the results, the specifications of the imaging system regarding image properties can be derived.

Document History

NEN-EN 13068-1
December 1, 1999
Non-destructive testing - Radioscopic testing - Part 1: Quantitative measurement of imaging properties
The procedures given in this standard can be applied to all radioscopic systems which provide an electronic signal to a display unit or an automated image interpretation system. The radioscopic...
December 1, 1997
Non-destructive testing - Radioscopic testing - Part 1: Quantitative measurement of imaging properties
The procedures given in this standard can be applied to all radioscopic systems which provide an electronic signal to a display unit or an automated image interpretation system. The radioscopic...
Advertisement