NEN-EN 13108-5
Bituminous mixtures - Material specifications - Part 5: Stone Mastic Asphalt
| Organization: | NEN |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
NEN-EN 13108-5 specifies requirements for mixtures of the mix group Stone Mastic Asphalt for use on roads, airfields and other trafficked areas. Stone Mastic Asphalt is mainly to be used for surface courses. Stone Mastic Asphalt can also be used for regulating and binder courses. The mixtures of the mix group Stone Mastic Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard. This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.
Document History