NEN-EN 1319

Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 156
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with a fan to assist the transportation of combustion air and/or combustion products, hereafter referred to as appliances. This European Standard applies to Type B12, B12AS, B12BS, B13, B13AS, B13BS, B14, B14AS, B14BS, B22, B23, B42, B42AS, B42BS, B43, B43AS, B43BS, B44, B44AS, B44BS, B52, B53, C12, C13, C32, C33, C62 and C63 appliances with an input not exceeding 70 kW (net cv basis), intended primarily for use in single unit residential dwellings. Provision of the heated air may be by means of ducting. This standard is applicable to appliances which are intended to be type tested. It also includes requirements concerning the evaluation of conformity, including factory production control, but these requirements only apply to POCEDs and their associated terminals.

Document History

NEN-EN 1319
January 1, 2010
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with a fan to assist the transportation of combustion air and/or...
September 1, 2007
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with a fan to assist the transportation of combustion air and/or...
October 1, 2001
Domestic gas-fired forced convection air heaters for space heating with fan-assisted burners not exceeding a net heat input of 70 kW
A description is not available for this item.
August 1, 1999
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
A description is not available for this item.
June 1, 1999
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
A description is not available for this item.
December 1, 1998
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
A description is not available for this item.
September 1, 1998
Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
This standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with a fan to assist the transportation of combustion air and/or combustion...
March 1, 1994
Domestic gas-fired forced convection air heaters with fan-assisted atmospheric burners for space heating
This standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with a fan to assist the transportation of combustion air and/or combustion...

References

Advertisement