NEN-EN 13391

Mechanical tests and requirements for post-tensioning systems

inactive
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
ICS Code (Concrete structures): 91.080.40
scope:

This European Standard specifies the test procedures for the anchorages and couplings of post-tensioning systems. This standard is to be used in conjunction with the relevant European Standards ENV 1992-1-1 and ENV 1992-2 and others for pertaining to prestressed concrete structures. The test results should be used for the acquisition of the Technical Approval of the specified post-tensioning system. For unbonded tendons additional tests and requirements are needed and these are not covered in the present scope of this standard.

Document History

April 1, 2004
Mechanical tests for post-tensioning systems
This European Standard specifies the test procedures for the anchorages and couplings of post-tensioning systems. This standard is to be used in conjunction with the relevant European Standards ENV...
NEN-EN 13391
December 1, 1998
Mechanical tests and requirements for post-tensioning systems
This European Standard specifies the test procedures for the anchorages and couplings of post-tensioning systems. This standard is to be used in conjunction with the relevant European Standards ENV...
Advertisement