NEN-EN 13454-1

Binders, composite binders and factory made mixtures for floor screeds based on calcium sulfate - Part 1: Definitions and requirements

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 33
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This document applies to calcium sulfate binders and composite binders made of calcium sulfate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements for factory made mixtures made of calcium sulfate used for the manufacture of floor screeds which are given in EN 13813. This document does not cover the application of floor screeds. Floor screeds made with products covered by this document may contribute to thermal and sound insulation and fire protection of the floor.

Document History

August 1, 2017
Binders and factory made mixtures for floor screeds based on calcium sulphate - Part 1: Definitions and requirements
This document applies to binders made of calcium sulphate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements for factory made mixtures made of...
NEN-EN 13454-1
September 1, 2004
Binders, composite binders and factory made mixtures for floor screeds based on calcium sulfate - Part 1: Definitions and requirements
This document applies to calcium sulfate binders and composite binders made of calcium sulfate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements...
February 1, 1999
Binders, composite binders and factory made mixtures for floor screeds based on calcium sulfate - Part 1: Definitions and requirements
This document applies to calcium sulfate binders and composite binders made of calcium sulfate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements...

References

Advertisement