NEN-EN 13527
Shutters and blinds - Measurement of operating force - Test methods
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Defines the test methods to be carried out to determine the operating force required for shutters and blinds. It applies to the following products: - Internal blinds: internal venetian, roller, vertical and pleated blinds - External blinds: Folding arm awning, trellis arm awning, vertical roller awning, pivot arm awning, marquisolette, façade awning, roof light awning, verandah awning or conservatory awning, Dutch awning, insect screen awning, louvre array. - Shutters: External venetian blind, roller shutter (vertical or projected), venetian shutter (vertical or projected), flat-closing concertina shutter, concertina shutter, sliding panel shutter). Shutters with a projection system are also covered. The test described establish the effort or force necessary to result - in the movement or displacement of the curtain during both extension and retraction, - to project shutters, - to tilt laths.
Document History