NEN-EN 14421

Hose tail and ferrule for crimping and swaging

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external swaging; - external crimping. Maximum working pressure 10 bar, maximum working temperature 150 °C (depending on the respective material).

Document History

November 1, 2004
Hose tail and ferrule for crimping and swaging
This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external...
NEN-EN 14421
May 1, 2002
Hose tail and ferrule for crimping and swaging
This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external...

References

Advertisement