NEN-EN 14517

Liquid petroleum products - Determination of hydrocarbon types and oxygenates in petrol - Multidimensional gas chromatography method

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 21
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies the gas chromatographic determination of saturated, olefinic and aromatic hydrocarbons in finished petrol according to EN 228. Additionally, the benzene content, oxygenate compounds and the total oxygenate content can be determined. The method is applicable for finished petrol with total aromatic content up to 50 % (V/V), total olefin content from about 1.5 % (V/V) up to 30 % (V/V), oxygenate compounds up to 15 % (V/V) and benzene less than 2 % (V/V).

Document History

September 1, 2004
Liquid petroleum products - Determination of hydrocarbon types and oxygenates in petrol - Multidimensional gas chromatography method
This document specifies the gas chromatographic determination of saturated, olefinic and aromatic hydrocarbons in finished petrol according to EN 228. Additionally, the benzene content, oxygenate...
NEN-EN 14517
September 1, 2002
Liquid petroleum products - Determination of hydrocarbon types and oxygenates in petrol - Multidimensional gas chromatography method
This document specifies the gas chromatographic determination of saturated, olefinic and aromatic hydrocarbons in finished petrol according to EN 228. Additionally, the benzene content, oxygenate...
Advertisement