NEN-EN 15254-7

Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction

pending
Organization: NEN
Publication Date: 1 December 2016
Status: pending
Page Count: 27
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the design of internal non-load-bearing ceilings constructed of metal faced sandwich panels that have been tested in accordance with EN 1364-2. This European Standard applies to self-supporting, double skin metal faced sandwich panels, which have an insulating core bonded to both facings as defined in EN 14509.

Document History

NEN-EN 15254-7
December 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
This European Standard defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the...
June 1, 2012
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
This European Standard defines rules for extended applications, provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the...
November 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
This European Standard defines rules for extended applications, provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the...
June 1, 2009
Extended application of results from fire resistance tests - Nonloadbearing walls - Part 7: Non-load bearing sandwich panels - Ceilings
This part of prEN 15254 defines rules for extended applications, provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the...

References

Advertisement