NEN-EN 15102

Decorative wallcoverings - Roll form

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 30
ICS Code (Interior finishing): 91.180
scope:

This European Standard applies to wallcoverings in roll form supplied for hanging onto internal walls, partitions or ceilings, by means of an adhesive, whose primary purpose is decorative. However, certain wallcoverings in roll form may confer minor sound absorption and thermal resistance properties. The European Standards for wallcoverings in roll form to which this European Standard relates, and which provide additional product definitions and requirements, include the following: - Finished wallpapers, wall vinyls and plastics wallcoverings (EN 233); - Wallcoverings for subsequent decoration (EN 234); - Textile wallcoverings (EN 266); - Cork rolls (EN 13085); - Heavy duty wallcoverings (EN 259-1). It also provides for the assessment and verification of constancy of performance (AVCP) and marking of these products. It does not apply to wallcoverings whose primary purpose is structural or protective (e.g. vapour or moisture).

Document History

August 1, 2017
Decorative wallcoverings - Roll form
This European Standard applies to wallcoverings in roll form supplied for hanging onto internal walls, partitions or ceilings, by means of an adhesive, whose primary purpose is decorative. However,...
NEN-EN 15102
February 1, 2016
Decorative wallcoverings - Roll form
This European Standard applies to wallcoverings in roll form supplied for hanging onto internal walls, partitions or ceilings, by means of an adhesive, whose primary purpose is decorative. However,...
September 1, 2011
Decorative wall coverings - Roll and panel form
This European Standard applies to all forms of wallcovering products in roll and panel form as defined in EN 235 supplied for hanging onto internal walls, partitions or ceilings, by means of an...
November 1, 2007
Decorative wallcoverings - Roll and panel form products
This European Standard applies to all forms of wallcovering products in roll and panel form as defined in EN 235 supplied for hanging onto internal walls, partitions or ceilings, by means of an...
January 1, 2005
Decorative wallcoverings - Roll and panel form
This European Standard applies to all forms of wallcovering products in roll and panel form as defined in EN 235 supplied for hanging onto internal walls, partitions or ceilings, by means of an...

References

Advertisement