NEN-EN 15335

Advanced technical ceramics - Ceramic composites - Elastic properties by resonant beam method up to 2000 °C

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the resonant beam method for the determination of the dynamic elastic moduli of fibre reinforced ceramic matrix composites from 20 °C up to 2 000 °C in vacuum or inert atmosphere. The Young´s moduli and the shear moduli for different orientations with respect to the main axes of symmetry of the composite can be obtained. This document applies to ceramic matrix composites with fibre reinforcement: short fibres, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x < 3) which have at least orthothropic symmetry.

Document History

May 1, 2007
Advanced technical ceramics - Ceramic composites - Determination of elastic properties by resonant beam method up to 2000 °C
This European Standard specifies the resonant beam method for the determination of the dynamic elastic moduli of fibre reinforced ceramic matrix composites from 20 °C up to 2 000 °C in vacuum or...
NEN-EN 15335
September 1, 2005
Advanced technical ceramics - Ceramic composites - Elastic properties by resonant beam method up to 2000 °C
This European Standard specifies the resonant beam method for the determination of the dynamic elastic moduli of fibre reinforced ceramic matrix composites from 20 °C up to 2 000 °C in vacuum or...
Advertisement