NEN-EN 15794

Determination of explosion points of flammable liquids

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 19
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at temperatures in the range from - 50 °C to 300 °C. This European standard must not be applied to explosives or materials which, under the test conditions, are thermally unstable liquids (e.g. polymerizing/oxidizing materials).

Document History

October 1, 2009
Determination of explosion points of flammable liquids
This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at...
NEN-EN 15794
April 1, 2008
Determination of explosion points of flammable liquids
This European Standard specifies a test method to determine the explosion points of flammable liquids in air. This European Standard applies to flammable liquids at atmospheric pressure and at...
Advertisement