NEN-EN 15700

Safety for conveyor belts for winter sport or leisure use

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 50
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard is applicable for travelators for leisure or winter sports use. These requirements are applicable to travelators for the transport of passengers wearing snow-sliding devices or pedestrians wearing ski boots or heavy boots who may be carrying their snow-sliding devices for winter sports activities. For other uses, users shall wear suitable (enclosed and solid) footwear for travelators. This European Standard has been prepared on the basis of the automatic operation of these installations with no staff permanently present at the actual installation. It covers requirements relating to the prevention of accidents and the safety of workers. This European Standard covers all the significant hazards, hazardous situations and hazardous events specific to travelators, for leisure or winter sports activities, when they are used in conformity with the application for which they are intended, as well as for inappropriate applications which could be reasonably foreseeable by the manufacturer (see Clause 4).

Document History

October 1, 2023
Safety of travelators for winter sport or tourist use
This document applies to travelators, with or without tunnel, for tourist or winter sporting use. These requirements concern travelators for transporting passengers (users and operators) on their...
NEN-EN 15700
October 1, 2011
Safety for conveyor belts for winter sport or leisure use
This European Standard is applicable for travelators for leisure or winter sports use. These requirements are applicable to travelators for the transport of passengers wearing snow-sliding devices or...

References

Advertisement