NEN-EN 16329

Diesel and domestic heating fuels - Determination of cold filter plugging point - Linear cooling bath method

active, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: active
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a method for the determination of the cold filter plugging point (CFPP) of diesel and domestic heating fuels using linear cooling. This European Standard is applicable to distillate fuels, including those containing fatty-acid methyl esters (FAME), a flow-improving or other additive, intended for use in diesel engines and domestic heating installations. The results obtained from the method specified in this European Standard are suitable for estimating the lowest temperature at which a fuel will give trouble-free flow in the fuel system.

Document History

November 1, 2021
Diesel and domestic heating fuels - Determination of cold filter plugging point - Linear cooling bath method
This document specifies an automated method for the determination of the cold filter plugging point (CFPP) of diesel and domestic heating fuels using linear cooling. This document is applicable to...
NEN-EN 16329
May 1, 2013
Diesel and domestic heating fuels - Determination of cold filter plugging point - Linear cooling bath method
This European Standard specifies a method for the determination of the cold filter plugging point (CFPP) of diesel and domestic heating fuels using linear cooling. This European Standard is...
October 1, 2011
Diesel and domestic heating fuels - Determination of cold filter plugging point - Linear cooling bath method
This European Standard specifies a method for the determination of the cold filter plugging point (CFPP) of diesel and domestic heating fuels using linear cooling. This European Standard is...
Advertisement