NEN-EN 16475-7

Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 43
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

NEN-EN 16475-7 specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues. Rain caps which are part of components of a system chimney or other components of a chimney such as terminals, are not covered by this European Standard. It also specifies the requirements for marking, manufacturers' instruction, product information and attestation and verification of constancy of performance (AVCP).

Document History

NEN-EN 16475-7
February 1, 2016
Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods
NEN-EN 16475-7 specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues. Rain caps which...
September 1, 2012
Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods
NEN-EN 16475-7 specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues. Rain caps which...

References

Advertisement