NEN-EN 16704-2-2

Railway applications - Track - Safety protection on the track during work - Part 2-2: Common solutions and technology - Requirements for barriers

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 32
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 16704-2-2 deals with requirements for barriers to give users the possibility to prevent workers from entering the danger zone unintentionally by the use of such barriers. This standard defines minimum requirements and test procedures for these barriers concerning the dimensions, the stability and electrical properties. This standard also gives recommendations for the marking (visual demarcation line) where a person would enter the danger zone. For combinations of barriers and TWS see also EN 16704-2-1:2016. This standard contains references to electrical hazards from third rail systems.

Document History

NEN-EN 16704-2-2
November 1, 2016
Railway applications - Track - Safety protection on the track during work - Part 2-2: Common solutions and technology - Requirements for barriers
NEN-EN 16704-2-2 deals with requirements for barriers to give users the possibility to prevent workers from entering the danger zone unintentionally by the use of such barriers. This standard defines...

References

Advertisement