NEN-EN 16319+A1

Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 23
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers and liming materials using inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution. Limits of quantification are dependent on the sample matrix as well as on the instrument, but can roughly be expected to be 0,3 mg/kg for Cd and 1 mg/kg for Cr, Ni and Pb.

Document History

NEN-EN 16319+A1
January 1, 2016
Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers and liming materials using inductively coupled plasma-atomic...
November 1, 2014
Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
A description is not available for this item.
October 1, 2013
Fertilizers - Determination of trace elements - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers with inductively coupled plasma-atomic emission spectrometry...
Advertisement