NEN-EN 16821

Hose assemblies for use in the pharmaceutical and biotechnological industry with hoses of non-metallic materials - Silicone rubber hoses

inactive
Organization: NEN
Publication Date: 1 February 2015
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN 16821 applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological industries. It specifies the classification, manufacturing and testing of as well as the materials, requirements and quality surveillance for hose assemblies. These hose assemblies are intended to be used with the relevant substances at temperatures in the range from -40 °C1) to +150 °C and at operating pressures from -0,9 bar (vacuum) to 10 bar (see Table 1). These hose assemblies are not electrically conductive. The danger of static charging shall be considered on a case-by-case basis. Hose assemblies in accordance with this standard are classified into two designs, A and B (see 3.2). Attention is called to the fact that for certain applications the relevant legal regulations such as the Pressure Equipment Directive 2014/68/EU (PED) need to be complied with.

Document History

June 1, 2017
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry - Silicone rubber hoses
NEN-EN 16821 applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological...
NEN-EN 16821
February 1, 2015
Hose assemblies for use in the pharmaceutical and biotechnological industry with hoses of non-metallic materials - Silicone rubber hoses
NEN-EN 16821 applies to type 1 to type 3 hose assemblies with hoses made of silicone rubber for the transport of liquid or powdery substances in the pharmaceutical and the biotechnological...
Advertisement