NEN-EN 1947
Fire-fighting hoses - Semi-rigid delivery hoses and hose assemblies for pumps and vehicles
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Specifies the requirements and tests for semirigid reel hose for fire fighting use on fire service pumps and vehicles. These hoses are intended for use at maximum working pressures of 1,5 MPa for normal pressure hoses (cateory 1) in 19, 25 and 32 mm bore or maximum working pressure of 4,0 MPa for high pressure hoses (category 2) in 12, 19 and 25 mm. The different hose types A, B and C are specified.
Document History