NEN-EN 2267-008

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 008: DM family, single UV laser printable and multicore assembly - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of UV laser printable electrical lightweight cables DM family for use in the on-board electrical systems of aircraft at operating temperatures between 55 °C and 260 °C. Nevertheless, if needed, 65 °C is also acceptable as shown by cold test. It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

NEN-EN 2267-008
December 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 008: DM family, single UV laser printable and multicore assembly - Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight cables DM family for use in the on-board electrical systems of aircraft at operating temperatures between 55...
Advertisement