NEN-EN 2338
Aerospace series - Sheets, hot rolled in titanium and titanium alloys - Thickness 0,8 mm ≤ a < 6 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Titanium): | 49.025.30 |
scope:
Specifies the dimensions and tolerances of sheets, hot rolled in titanium and titanium alloys. Thickness 0,8 mm ≤ a ≤ 6 mm for aerospace applications.
Document History
NEN-EN 2338
October 1, 2001
Aerospace series - Sheets, hot rolled in titanium and titanium alloys - Thickness 0,8 mm ≤ a < 6 mm - Dimensions
Specifies the dimensions and tolerances of sheets, hot rolled in titanium and titanium alloys. Thickness 0,8 mm ≤ a ≤ 6 mm for aerospace applications.